Capital Lighting, Inc. 8795-161 Exterior -Post/Pier Head 785053

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mossoro Walnut
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mossoro Walnut

Suppliers

Company
Product
Description
Supplier Links
8795-161 Exterior -Post/Pier Head - 785053 - Capital Lighting, Inc.
Columbus, OH, USA
8795-161 Exterior -Post/Pier Head
785053
8795-161 Exterior -Post/Pier Head 785053
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mossoro Walnut

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 21.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mossoro Walnut

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785053
Product Name 8795-161 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details