Capital Lighting, Inc. 8796-161 Exterior -Post/Pier Head 785051

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mossoro Walnut Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mossoro Walnut Glass: Water

Suppliers

Company
Product
Description
Supplier Links
8796-161 Exterior -Post/Pier Head - 785051 - Capital Lighting, Inc.
Columbus, OH, USA
8796-161 Exterior -Post/Pier Head
785051
8796-161 Exterior -Post/Pier Head 785051
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mossoro Walnut Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 26.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mossoro Walnut
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785051
Product Name 8796-161 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details