Capital Lighting, Inc. 8797-161 Exterior -Wall Mt./Flush 785050

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 14.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mossoro Walnut Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 14.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mossoro Walnut Glass: Water

Suppliers

Company
Product
Description
Supplier Links
8797-161 Exterior -Wall Mt./Flush - 785050 - Capital Lighting, Inc.
Columbus, OH, USA
8797-161 Exterior -Wall Mt./Flush
785050
8797-161 Exterior -Wall Mt./Flush 785050
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 14.50 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mossoro Walnut Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 14.50
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mossoro Walnut
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785050
Product Name 8797-161 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856557 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details