Capital Lighting, Inc. 8231-94-PL Exterior -Wall Mount 785039

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.75 Extension: 7 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heritage Product Name: One Light Outdoor Fixture Glass: Pressed Straight Optic
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.75 Extension: 7 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heritage Product Name: One Light Outdoor Fixture Glass: Pressed Straight Optic

Suppliers

Company
Product
Description
Supplier Links
8231-94-PL Exterior -Wall Mount - 785039 - Capital Lighting, Inc.
Columbus, OH, USA
8231-94-PL Exterior -Wall Mount
785039
8231-94-PL Exterior -Wall Mount 785039
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.75 Extension: 7 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Heritage Product Name: One Light Outdoor Fixture Glass: Pressed Straight Optic

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.75
Extension: 7
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Heritage
Product Name: One Light Outdoor Fixture
Glass: Pressed Straight Optic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785039
Product Name 8231-94-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details