Capital Lighting, Inc. 8232-94 Exterior -Wall Mount 785037

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 13.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Product Name: One Light Outdoor Fixture Glass: Pressed Optic
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 13.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Product Name: One Light Outdoor Fixture Glass: Pressed Optic

Suppliers

Company
Product
Description
Supplier Links
8232-94 Exterior -Wall Mount - 785037 - Capital Lighting, Inc.
Columbus, OH, USA
8232-94 Exterior -Wall Mount
785037
8232-94 Exterior -Wall Mount 785037
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 13.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Product Name: One Light Outdoor Fixture Glass: Pressed Optic

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 13.50
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heritage
Product Name: One Light Outdoor Fixture
Glass: Pressed Optic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785037
Product Name 8232-94 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details