Capital Lighting, Inc. 8236-94 Exterior -Post/Pier Head 785032

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Product Name: One Light Outdoor Fixture Glass: One Piece Pressed Optic
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Product Name: One Light Outdoor Fixture Glass: One Piece Pressed Optic

Suppliers

Company
Product
Description
Supplier Links
8236-94 Exterior -Post/Pier Head - 785032 - Capital Lighting, Inc.
Columbus, OH, USA
8236-94 Exterior -Post/Pier Head
785032
8236-94 Exterior -Post/Pier Head 785032
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heritage Product Name: One Light Outdoor Fixture Glass: One Piece Pressed Optic

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 15.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heritage
Product Name: One Light Outdoor Fixture
Glass: One Piece Pressed Optic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785032
Product Name 8236-94 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details