Capital Lighting, Inc. 830-84-PL Flush Mounts-Bowl Style 785018

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Flush Mount

Suppliers

Company
Product
Description
Supplier Links
830-84-PL Flush Mounts-Bowl Style - 785018 - Capital Lighting, Inc.
Columbus, OH, USA
830-84-PL Flush Mounts-Bowl Style
785018
830-84-PL Flush Mounts-Bowl Style 785018
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.00
Bulb
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three Light Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785018
Product Name 830-84-PL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details