Capital Lighting, Inc. 828-84-PL Flush Mounts-Bowl Style 785017

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Spiral Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Spiral Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Flush Mount

Suppliers

Company
Product
Description
Supplier Links
828-84-PL Flush Mounts-Bowl Style - 785017 - Capital Lighting, Inc.
Columbus, OH, USA
828-84-PL Flush Mounts-Bowl Style
785017
828-84-PL Flush Mounts-Bowl Style 785017
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Spiral Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.00
Bulb
Type: Spiral
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785017
Product Name 828-84-PL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details