Capital Lighting, Inc. 861-84-PL Flush Mounts-Bowl Style 785006

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Bulb Type: T9 Qty: 2 Wattage: 22 Finish: Brushed Nickel Product Name: Two Light Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Bulb Type: T9 Qty: 2 Wattage: 22 Finish: Brushed Nickel Product Name: Two Light Flush Mount

Suppliers

Company
Product
Description
Supplier Links
861-84-PL Flush Mounts-Bowl Style - 785006 - Capital Lighting, Inc.
Columbus, OH, USA
861-84-PL Flush Mounts-Bowl Style
785006
861-84-PL Flush Mounts-Bowl Style 785006
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Bulb Type: T9 Qty: 2 Wattage: 22 Finish: Brushed Nickel Product Name: Two Light Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.50
Bulb
Type: T9
Qty: 2
Wattage: 22
Finish: Brushed Nickel
Product Name: Two Light Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785006
Product Name 861-84-PL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details