Capital Lighting, Inc. 860-84-PL Flush Mounts-Bowl Style 785004

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 5.00 Bulb Type: T9 Qty: 2 Wattage: 22 Finish: Brushed Nickel Product Name: Two Light Ceiling Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 5.00 Bulb Type: T9 Qty: 2 Wattage: 22 Finish: Brushed Nickel Product Name: Two Light Ceiling Light

Suppliers

Company
Product
Description
Supplier Links
860-84-PL Flush Mounts-Bowl Style - 785004 - Capital Lighting, Inc.
Columbus, OH, USA
860-84-PL Flush Mounts-Bowl Style
785004
860-84-PL Flush Mounts-Bowl Style 785004
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 5.00 Bulb Type: T9 Qty: 2 Wattage: 22 Finish: Brushed Nickel Product Name: Two Light Ceiling Light

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 5.00
Bulb
Type: T9
Qty: 2
Wattage: 22
Finish: Brushed Nickel
Product Name: Two Light Ceiling Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785004
Product Name 860-84-PL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details