Capital Lighting, Inc. SL86831 Flush Mounts-Bowl Style 784898

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Three Light Ceiling Fixture Category: Ceiling Glass: Etched melon
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Three Light Ceiling Fixture Category: Ceiling Glass: Etched melon

Suppliers

Company
Product
Description
Supplier Links
SL86831 Flush Mounts-Bowl Style - 784898 - Capital Lighting, Inc.
Columbus, OH, USA
SL86831 Flush Mounts-Bowl Style
784898
SL86831 Flush Mounts-Bowl Style 784898
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Three Light Ceiling Fixture Category: Ceiling Glass: Etched melon

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 5.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Brass
Product Name: Three Light Ceiling Fixture
Category: Ceiling
Glass: Etched melon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784898
Product Name SL86831 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details