Capital Lighting, Inc. SL868281 Flush Mounts-Bowl Style 784895

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tile Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Glass: Etched melon
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tile Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Glass: Etched melon

Suppliers

Company
Product
Description
Supplier Links
SL868281 Flush Mounts-Bowl Style - 784895 - Capital Lighting, Inc.
Columbus, OH, USA
SL868281 Flush Mounts-Bowl Style
784895
SL868281 Flush Mounts-Bowl Style 784895
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tile Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Glass: Etched melon

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Tile Bronze
Product Name: Two Light Ceiling Fixture
Category: Ceiling
Glass: Etched melon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784895
Product Name SL868281 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details