Capital Lighting, Inc. SL868318 Flush Mounts-Bowl Style 784877

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured White Weight: 6.7 Product Name: Three Light Ceiling Fixture UPC: 020389115805 Category: Ceiling Glass: Etched melon
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured White Weight: 6.7 Product Name: Three Light Ceiling Fixture UPC: 020389115805 Category: Ceiling Glass: Etched melon

Suppliers

Company
Product
Description
Supplier Links
SL868318 Flush Mounts-Bowl Style - 784877 - Capital Lighting, Inc.
Columbus, OH, USA
SL868318 Flush Mounts-Bowl Style
784877
SL868318 Flush Mounts-Bowl Style 784877
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured White Weight: 6.7 Product Name: Three Light Ceiling Fixture UPC: 020389115805 Category: Ceiling Glass: Etched melon

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 5.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Textured White
Weight: 6.7
Product Name: Three Light Ceiling Fixture
UPC: 020389115805
Category: Ceiling
Glass: Etched melon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784877
Product Name SL868318 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details