Capital Lighting, Inc. SL869218 Flush Mounts-Bowl Style 784867

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured White Weight: 5.25 Product Name: Two Light Ceiling Fixture UPC: 020389165756 Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured White Weight: 5.25 Product Name: Two Light Ceiling Fixture UPC: 020389165756 Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL869218 Flush Mounts-Bowl Style - 784867 - Capital Lighting, Inc.
Columbus, OH, USA
SL869218 Flush Mounts-Bowl Style
784867
SL869218 Flush Mounts-Bowl Style 784867
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured White Weight: 5.25 Product Name: Two Light Ceiling Fixture UPC: 020389165756 Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Textured White
Weight: 5.25
Product Name: Two Light Ceiling Fixture
UPC: 020389165756
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784867
Product Name SL869218 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details