Capital Lighting, Inc. SL869222 Flush Mounts-Bowl Style 784864

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sable Bronze Weight: 5.25 Product Name: Two Light Ceiling Fixture UPC: 020389165763 Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sable Bronze Weight: 5.25 Product Name: Two Light Ceiling Fixture UPC: 020389165763 Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL869222 Flush Mounts-Bowl Style - 784864 - Capital Lighting, Inc.
Columbus, OH, USA
SL869222 Flush Mounts-Bowl Style
784864
SL869222 Flush Mounts-Bowl Style 784864
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sable Bronze Weight: 5.25 Product Name: Two Light Ceiling Fixture UPC: 020389165763 Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Sable Bronze
Weight: 5.25
Product Name: Two Light Ceiling Fixture
UPC: 020389165763
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784864
Product Name SL869222 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2765321 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details