Capital Lighting, Inc. SL869278 Flush Mounts-Bowl Style 784861

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 5.25 Product Name: Two Light Ceiling Fixture UPC: 020389157928 Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 5.25 Product Name: Two Light Ceiling Fixture UPC: 020389157928 Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL869278 Flush Mounts-Bowl Style - 784861 - Capital Lighting, Inc.
Columbus, OH, USA
SL869278 Flush Mounts-Bowl Style
784861
SL869278 Flush Mounts-Bowl Style 784861
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 5.25 Product Name: Two Light Ceiling Fixture UPC: 020389157928 Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 5.25
Product Name: Two Light Ceiling Fixture
UPC: 020389157928
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784861
Product Name SL869278 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details