Capital Lighting, Inc. SL884963 Mid. Chandeliers-Glass Up 784856

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Painted Bronze Weight: 37.85 Product Name: Nine Light Chandelier UPC: 020389183606 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Painted Bronze Weight: 37.85 Product Name: Nine Light Chandelier UPC: 020389183606 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL884963 Mid. Chandeliers-Glass Up - 784856 - Capital Lighting, Inc.
Columbus, OH, USA
SL884963 Mid. Chandeliers-Glass Up
784856
SL884963 Mid. Chandeliers-Glass Up 784856
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Painted Bronze Weight: 37.85 Product Name: Nine Light Chandelier UPC: 020389183606 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 31.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Painted Bronze
Weight: 37.85
Product Name: Nine Light Chandelier
UPC: 020389183606
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784856
Product Name SL884963 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details