PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze Florentine
Weight: 4.13
Product Name: One Light Ceiling Fixture
UPC: 020389165695
Category: Ceiling
Glass: Alabaster
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 784849 |
| Product Name | SL869111 Flush Mounts-Bowl Style |
| Application | Residential |