Capital Lighting, Inc. SL869211 Flush Mounts-Bowl Style 784848

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Florentine Weight: 5.25 Product Name: Two Light Ceiling Fixture UPC: 020389165749 Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Florentine Weight: 5.25 Product Name: Two Light Ceiling Fixture UPC: 020389165749 Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL869211 Flush Mounts-Bowl Style - 784848 - Capital Lighting, Inc.
Columbus, OH, USA
SL869211 Flush Mounts-Bowl Style
784848
SL869211 Flush Mounts-Bowl Style 784848
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Florentine Weight: 5.25 Product Name: Two Light Ceiling Fixture UPC: 020389165749 Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze Florentine
Weight: 5.25
Product Name: Two Light Ceiling Fixture
UPC: 020389165749
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784848
Product Name SL869211 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details