Capital Lighting, Inc. SL869122 Flush Mounts-Bowl Style 784846

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sable Bronze Weight: 4.13 Product Name: One Light Ceiling Fixture UPC: 020389165718 Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sable Bronze Weight: 4.13 Product Name: One Light Ceiling Fixture UPC: 020389165718 Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL869122 Flush Mounts-Bowl Style - 784846 - Capital Lighting, Inc.
Columbus, OH, USA
SL869122 Flush Mounts-Bowl Style
784846
SL869122 Flush Mounts-Bowl Style 784846
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sable Bronze Weight: 4.13 Product Name: One Light Ceiling Fixture UPC: 020389165718 Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sable Bronze
Weight: 4.13
Product Name: One Light Ceiling Fixture
UPC: 020389165718
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784846
Product Name SL869122 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details