Capital Lighting, Inc. SL869318 Flush Mounts-Bowl Style 784839

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured White Weight: 7.2 Product Name: Three Light Ceiling Fixture UPC: 020389165800 Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured White Weight: 7.2 Product Name: Three Light Ceiling Fixture UPC: 020389165800 Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL869318 Flush Mounts-Bowl Style - 784839 - Capital Lighting, Inc.
Columbus, OH, USA
SL869318 Flush Mounts-Bowl Style
784839
SL869318 Flush Mounts-Bowl Style 784839
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Textured White Weight: 7.2 Product Name: Three Light Ceiling Fixture UPC: 020389165800 Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 5.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Textured White
Weight: 7.2
Product Name: Three Light Ceiling Fixture
UPC: 020389165800
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784839
Product Name SL869318 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details