Capital Lighting, Inc. SL869378 Flush Mounts-Bowl Style 784833

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 7.2 Product Name: Three Light Ceiling Fixture UPC: 020389157935 Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 7.2 Product Name: Three Light Ceiling Fixture UPC: 020389157935 Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL869378 Flush Mounts-Bowl Style - 784833 - Capital Lighting, Inc.
Columbus, OH, USA
SL869378 Flush Mounts-Bowl Style
784833
SL869378 Flush Mounts-Bowl Style 784833
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 7.2 Product Name: Three Light Ceiling Fixture UPC: 020389157935 Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 5.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 7.2
Product Name: Three Light Ceiling Fixture
UPC: 020389157935
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784833
Product Name SL869378 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details