Capital Lighting, Inc. SL877263 Flush Mounts-Bowl Style 784823

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Painted Bronze Weight: 5.25 Product Name: Two Light Ceiling Fixture UPC: 020389179982 Category: Ceiling Glass: golden cream swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Painted Bronze Weight: 5.25 Product Name: Two Light Ceiling Fixture UPC: 020389179982 Category: Ceiling Glass: golden cream swirl

Suppliers

Company
Product
Description
Supplier Links
SL877263 Flush Mounts-Bowl Style - 784823 - Capital Lighting, Inc.
Columbus, OH, USA
SL877263 Flush Mounts-Bowl Style
784823
SL877263 Flush Mounts-Bowl Style 784823
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Painted Bronze Weight: 5.25 Product Name: Two Light Ceiling Fixture UPC: 020389179982 Category: Ceiling Glass: golden cream swirl

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Painted Bronze
Weight: 5.25
Product Name: Two Light Ceiling Fixture
UPC: 020389179982
Category: Ceiling
Glass: golden cream swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784823
Product Name SL877263 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details