Capital Lighting, Inc. SL876178 Flush Mounts-Bowl Style 784818

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.49 Product Name: One Light Ceiling Fixture UPC: 020389154361 Category: Ceiling Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.49 Product Name: One Light Ceiling Fixture UPC: 020389154361 Category: Ceiling Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL876178 Flush Mounts-Bowl Style - 784818 - Capital Lighting, Inc.
Columbus, OH, USA
SL876178 Flush Mounts-Bowl Style
784818
SL876178 Flush Mounts-Bowl Style 784818
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.49 Product Name: One Light Ceiling Fixture UPC: 020389154361 Category: Ceiling Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 3.49
Product Name: One Light Ceiling Fixture
UPC: 020389154361
Category: Ceiling
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784818
Product Name SL876178 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details