Capital Lighting, Inc. SL876378 Flush Mounts-Bowl Style 784802

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 8.71 Product Name: Three Light Ceiling Fixture UPC: 020389153029 Category: Ceiling Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 8.71 Product Name: Three Light Ceiling Fixture UPC: 020389153029 Category: Ceiling Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL876378 Flush Mounts-Bowl Style - 784802 - Capital Lighting, Inc.
Columbus, OH, USA
SL876378 Flush Mounts-Bowl Style
784802
SL876378 Flush Mounts-Bowl Style 784802
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 8.71 Product Name: Three Light Ceiling Fixture UPC: 020389153029 Category: Ceiling Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 8.71
Product Name: Three Light Ceiling Fixture
UPC: 020389153029
Category: Ceiling
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784802
Product Name SL876378 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details