Capital Lighting, Inc. SL87631 Flush Mounts-Bowl Style 784801

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Three Light Ceiling Fixture Category: Ceiling Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Three Light Ceiling Fixture Category: Ceiling Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL87631 Flush Mounts-Bowl Style - 784801 - Capital Lighting, Inc.
Columbus, OH, USA
SL87631 Flush Mounts-Bowl Style
784801
SL87631 Flush Mounts-Bowl Style 784801
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass Product Name: Three Light Ceiling Fixture Category: Ceiling Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Brass
Product Name: Three Light Ceiling Fixture
Category: Ceiling
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784801
Product Name SL87631 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details