Capital Lighting, Inc. 2122ICSN Bathroom Fixtures-Three Lights 784787

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 4.63 Product Name: Three Light Bath Vanity UPC: 783209212206 Category: Bath Vanity Glass: Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 4.63 Product Name: Three Light Bath Vanity UPC: 783209212206 Category: Bath Vanity Glass: Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2122ICSN Bathroom Fixtures-Three Lights - 784787 - Capital Lighting, Inc.
Columbus, OH, USA
2122ICSN Bathroom Fixtures-Three Lights
784787
2122ICSN Bathroom Fixtures-Three Lights 784787
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 4.63 Product Name: Three Light Bath Vanity UPC: 783209212206 Category: Bath Vanity Glass: Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 4.63
Product Name: Three Light Bath Vanity
UPC: 783209212206
Category: Bath Vanity
Glass: Ice
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784787
Product Name 2122ICSN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details