Capital Lighting, Inc. 2653WSKB Island/Pool Table-3 Light Bar 784786

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Kentucky Bronze Weight: 14.99 Product Name: Three Light Pendant UPC: 783209265387 Category: Island Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Kentucky Bronze Weight: 14.99 Product Name: Three Light Pendant UPC: 783209265387 Category: Island Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2653WSKB Island/Pool Table-3 Light Bar - 784786 - Capital Lighting, Inc.
Columbus, OH, USA
2653WSKB Island/Pool Table-3 Light Bar
784786
2653WSKB Island/Pool Table-3 Light Bar 784786
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Kentucky Bronze Weight: 14.99 Product Name: Three Light Pendant UPC: 783209265387 Category: Island Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.50
Length 20.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Kentucky Bronze
Weight: 14.99
Product Name: Three Light Pendant
UPC: 783209265387
Category: Island Pendant
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784786
Product Name 2653WSKB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details