Capital Lighting, Inc. 2652WSKB Semi-Flush Mts.-Bowl Style 784784

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Kentucky Bronze Weight: 7.05 Product Name: Three Light Semi-Flush Mount UPC: 783209265288 Category: Semi-Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Kentucky Bronze Weight: 7.05 Product Name: Three Light Semi-Flush Mount UPC: 783209265288 Category: Semi-Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2652WSKB Semi-Flush Mts.-Bowl Style - 784784 - Capital Lighting, Inc.
Columbus, OH, USA
2652WSKB Semi-Flush Mts.-Bowl Style
784784
2652WSKB Semi-Flush Mts.-Bowl Style 784784
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Kentucky Bronze Weight: 7.05 Product Name: Three Light Semi-Flush Mount UPC: 783209265288 Category: Semi-Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 15.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Kentucky Bronze
Weight: 7.05
Product Name: Three Light Semi-Flush Mount
UPC: 783209265288
Category: Semi-Flush Mount
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784784
Product Name 2652WSKB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details