Capital Lighting, Inc. 2654WSKB Pendants-Bowl Style 784783

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Kentucky Bronze Weight: 9.19 Product Name: Three Light Invert Bowl Pendant UPC: 783209265486 Category: Invert Bowl Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Kentucky Bronze Weight: 9.19 Product Name: Three Light Invert Bowl Pendant UPC: 783209265486 Category: Invert Bowl Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2654WSKB Pendants-Bowl Style - 784783 - Capital Lighting, Inc.
Columbus, OH, USA
2654WSKB Pendants-Bowl Style
784783
2654WSKB Pendants-Bowl Style 784783
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Kentucky Bronze Weight: 9.19 Product Name: Three Light Invert Bowl Pendant UPC: 783209265486 Category: Invert Bowl Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 28.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Kentucky Bronze
Weight: 9.19
Product Name: Three Light Invert Bowl Pendant
UPC: 783209265486
Category: Invert Bowl Pendant
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784783
Product Name 2654WSKB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details