Capital Lighting, Inc. 2657WSKB Mid. Chandeliers-Glass Down 784782

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Kentucky Bronze Weight: 11.53 Product Name: Five Light Chandelier UPC: 783209265783 Category: Down Light Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Kentucky Bronze Weight: 11.53 Product Name: Five Light Chandelier UPC: 783209265783 Category: Down Light Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2657WSKB Mid. Chandeliers-Glass Down - 784782 - Capital Lighting, Inc.
Columbus, OH, USA
2657WSKB Mid. Chandeliers-Glass Down
784782
2657WSKB Mid. Chandeliers-Glass Down 784782
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Kentucky Bronze Weight: 11.53 Product Name: Five Light Chandelier UPC: 783209265783 Category: Down Light Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 21.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Kentucky Bronze
Weight: 11.53
Product Name: Five Light Chandelier
UPC: 783209265783
Category: Down Light Chandelier
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784782
Product Name 2657WSKB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details