Capital Lighting, Inc. 15503 Sconces-Pocket 784696

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
15503 Sconces-Pocket - 784696 - Capital Lighting, Inc.
Columbus, OH, USA
15503 Sconces-Pocket
784696
15503 Sconces-Pocket 784696
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Rust
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784696
Product Name 15503 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details