Capital Lighting, Inc. 17239 Island/Pool Table-4 Light + 784665

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Antique Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Antique Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
17239 Island/Pool Table-4 Light + - 784665 - Capital Lighting, Inc.
Columbus, OH, USA
17239 Island/Pool Table-4 Light +
784665
17239 Island/Pool Table-4 Light + 784665
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Antique Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 21.50
Length 21.50
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Antique Copper
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784665
Product Name 17239 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details