Capital Lighting, Inc. 17521 Semi-Flush Mts.-Bowl Style 784638

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
17521 Semi-Flush Mts.-Bowl Style - 784638 - Capital Lighting, Inc.
Columbus, OH, USA
17521 Semi-Flush Mts.-Bowl Style
784638
17521 Semi-Flush Mts.-Bowl Style 784638
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Copper
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784638
Product Name 17521 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details