Capital Lighting, Inc. 17500 Lamps-Table Lamps 784632

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
17500 Lamps-Table Lamps - 784632 - Capital Lighting, Inc.
Columbus, OH, USA
17500 Lamps-Table Lamps
784632
17500 Lamps-Table Lamps 784632
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 30.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bronze
Product Name: Three Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784632
Product Name 17500 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details