Capital Lighting, Inc. 18636 Sconces-Single Glass 784621

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
18636 Sconces-Single Glass - 784621 - Capital Lighting, Inc.
Columbus, OH, USA
18636 Sconces-Single Glass
784621
18636 Sconces-Single Glass 784621
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784621
Product Name 18636 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details