PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 63.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Floor Lamp
Category: Floor Lamps
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 784613 |
| Product Name | 17534 Lamps-Floor Lamps |
| Application | Residential |