Capital Lighting, Inc. SL868178 Flush Mounts-Bowl Style 784580

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.51 Product Name: One Light Ceiling Fixture UPC: 020389152930 Category: Ceiling Glass: Etched melon
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.51 Product Name: One Light Ceiling Fixture UPC: 020389152930 Category: Ceiling Glass: Etched melon

Suppliers

Company
Product
Description
Supplier Links
SL868178 Flush Mounts-Bowl Style - 784580 - Capital Lighting, Inc.
Columbus, OH, USA
SL868178 Flush Mounts-Bowl Style
784580
SL868178 Flush Mounts-Bowl Style 784580
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.51 Product Name: One Light Ceiling Fixture UPC: 020389152930 Category: Ceiling Glass: Etched melon

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 3.51
Product Name: One Light Ceiling Fixture
UPC: 020389152930
Category: Ceiling
Glass: Etched melon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784580
Product Name SL868178 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details