Capital Lighting, Inc. SL74184 Bathroom Fixtures-Five+Lights 784577

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.25 Extension: 2.12 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Weight: 3.51 Product Name: Six Light Bath Fixture UPC: 020389045577 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.25 Extension: 2.12 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Weight: 3.51 Product Name: Six Light Bath Fixture UPC: 020389045577 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
SL74184 Bathroom Fixtures-Five+Lights - 784577 - Capital Lighting, Inc.
Columbus, OH, USA
SL74184 Bathroom Fixtures-Five+Lights
784577
SL74184 Bathroom Fixtures-Five+Lights 784577
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.25 Extension: 2.12 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Weight: 3.51 Product Name: Six Light Bath Fixture UPC: 020389045577 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 4.25
Extension: 2.12
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Chrome
Weight: 3.51
Product Name: Six Light Bath Fixture
UPC: 020389045577
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784577
Product Name SL74184 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details