Capital Lighting, Inc. SL76318 Exterior -Spot Lights 784569

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 9.5 Bulb Type: R20 Qty: 2 Wattage: 50 Finish: Matte White Weight: 1.87 Product Name: Two Light Outdoor Wall Lantern UPC: 020389046543 Category: Outdoor Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 9.5 Bulb Type: R20 Qty: 2 Wattage: 50 Finish: Matte White Weight: 1.87 Product Name: Two Light Outdoor Wall Lantern UPC: 020389046543 Category: Outdoor Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
SL76318 Exterior -Spot Lights - 784569 - Capital Lighting, Inc.
Columbus, OH, USA
SL76318 Exterior -Spot Lights
784569
SL76318 Exterior -Spot Lights 784569
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 9.5 Bulb Type: R20 Qty: 2 Wattage: 50 Finish: Matte White Weight: 1.87 Product Name: Two Light Outdoor Wall Lantern UPC: 020389046543 Category: Outdoor Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.50
Extension: 9.5
Bulb
Type: R20
Qty: 2
Wattage: 50
Finish: Matte White
Weight: 1.87
Product Name: Two Light Outdoor Wall Lantern
UPC: 020389046543
Category: Outdoor Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784569
Product Name SL76318 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details