Capital Lighting, Inc. SL823863 Mini Pendants-Rod 784568

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 5.25 Product Name: One Light Pendant UPC: 020389183682 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 5.25 Product Name: One Light Pendant UPC: 020389183682 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
SL823863 Mini Pendants-Rod - 784568 - Capital Lighting, Inc.
Columbus, OH, USA
SL823863 Mini Pendants-Rod
784568
SL823863 Mini Pendants-Rod 784568
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 5.25 Product Name: One Light Pendant UPC: 020389183682 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 5.25
Product Name: One Light Pendant
UPC: 020389183682
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784568
Product Name SL823863 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details