Capital Lighting, Inc. SL770463 Bathroom Fixtures-Four Lights 784560

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Painted Bronze Weight: 14.43 Product Name: Four Light Bath Fixture UPC: 020389183675 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Painted Bronze Weight: 14.43 Product Name: Four Light Bath Fixture UPC: 020389183675 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
SL770463 Bathroom Fixtures-Four Lights - 784560 - Capital Lighting, Inc.
Columbus, OH, USA
SL770463 Bathroom Fixtures-Four Lights
784560
SL770463 Bathroom Fixtures-Four Lights 784560
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Painted Bronze Weight: 14.43 Product Name: Four Light Bath Fixture UPC: 020389183675 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Painted Bronze
Weight: 14.43
Product Name: Four Light Bath Fixture
UPC: 020389183675
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784560
Product Name SL770463 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details