Capital Lighting, Inc. SL86811 Flush Mounts-Bowl Style 784558

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Ceiling Fixture Category: Ceiling Glass: Etched melon
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Ceiling Fixture Category: Ceiling Glass: Etched melon

Suppliers

Company
Product
Description
Supplier Links
SL86811 Flush Mounts-Bowl Style - 784558 - Capital Lighting, Inc.
Columbus, OH, USA
SL86811 Flush Mounts-Bowl Style
784558
SL86811 Flush Mounts-Bowl Style 784558
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Ceiling Fixture Category: Ceiling Glass: Etched melon

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Product Name: One Light Ceiling Fixture
Category: Ceiling
Glass: Etched melon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784558
Product Name SL86811 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details