Capital Lighting, Inc. SL76308 Exterior -Spot Lights 784545

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 9.5 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Matte White Weight: 1.32 Product Name: One Light Bath Fixture UPC: 020389046529 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 9.5 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Matte White Weight: 1.32 Product Name: One Light Bath Fixture UPC: 020389046529 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
SL76308 Exterior -Spot Lights - 784545 - Capital Lighting, Inc.
Columbus, OH, USA
SL76308 Exterior -Spot Lights
784545
SL76308 Exterior -Spot Lights 784545
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 9.5 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Matte White Weight: 1.32 Product Name: One Light Bath Fixture UPC: 020389046529 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.50
Extension: 9.5
Bulb
Type: R20
Qty: 1
Wattage: 50
Finish: Matte White
Weight: 1.32
Product Name: One Light Bath Fixture
UPC: 020389046529
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784545
Product Name SL76308 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details