Capital Lighting, Inc. SL84408 Flush Mounts-Bowl Style 784532

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.37 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte White Weight: 3.6 Product Name: Two Light Ceiling Fixture UPC: 020389100504 Category: Ceiling Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.37 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte White Weight: 3.6 Product Name: Two Light Ceiling Fixture UPC: 020389100504 Category: Ceiling Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL84408 Flush Mounts-Bowl Style - 784532 - Capital Lighting, Inc.
Columbus, OH, USA
SL84408 Flush Mounts-Bowl Style
784532
SL84408 Flush Mounts-Bowl Style 784532
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.37 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte White Weight: 3.6 Product Name: Two Light Ceiling Fixture UPC: 020389100504 Category: Ceiling Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.37
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Matte White
Weight: 3.6
Product Name: Two Light Ceiling Fixture
UPC: 020389100504
Category: Ceiling
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784532
Product Name SL84408 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details