Capital Lighting, Inc. SL84401 Flush Mounts-Bowl Style 784530

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.37 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Ceiling Fixture Category: Ceiling Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.37 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Ceiling Fixture Category: Ceiling Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL84401 Flush Mounts-Bowl Style - 784530 - Capital Lighting, Inc.
Columbus, OH, USA
SL84401 Flush Mounts-Bowl Style
784530
SL84401 Flush Mounts-Bowl Style 784530
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.37 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Ceiling Fixture Category: Ceiling Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.37
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Brass
Product Name: Two Light Ceiling Fixture
Category: Ceiling
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784530
Product Name SL84401 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details