Capital Lighting, Inc. SL845578 Flush Mounts-Bowl Style 784519

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2.27 Product Name: One Light Ceiling Fixture UPC: 020389156525 Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2.27 Product Name: One Light Ceiling Fixture UPC: 020389156525 Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL845578 Flush Mounts-Bowl Style - 784519 - Capital Lighting, Inc.
Columbus, OH, USA
SL845578 Flush Mounts-Bowl Style
784519
SL845578 Flush Mounts-Bowl Style 784519
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2.27 Product Name: One Light Ceiling Fixture UPC: 020389156525 Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 4.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 2.27
Product Name: One Light Ceiling Fixture
UPC: 020389156525
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784519
Product Name SL845578 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details