Capital Lighting, Inc. SL849412 Flush Mounts-Cage Style 784507

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.00 Bulb Type: G16.5 Qty: 3 Wattage: 25 Finish: Antique Brass Product Name: Three Light Ceiling Fixture Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.00 Bulb Type: G16.5 Qty: 3 Wattage: 25 Finish: Antique Brass Product Name: Three Light Ceiling Fixture Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
SL849412 Flush Mounts-Cage Style - 784507 - Capital Lighting, Inc.
Columbus, OH, USA
SL849412 Flush Mounts-Cage Style
784507
SL849412 Flush Mounts-Cage Style 784507
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.00 Bulb Type: G16.5 Qty: 3 Wattage: 25 Finish: Antique Brass Product Name: Three Light Ceiling Fixture Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 6.00
Bulb
Type: G16.5
Qty: 3
Wattage: 25
Finish: Antique Brass
Product Name: Three Light Ceiling Fixture
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784507
Product Name SL849412 Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details