Capital Lighting, Inc. 2684MRSN Mid. Chandeliers-Glass Up 784497

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 14.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Satin Nickel Weight: 10.8 Product Name: Six Light Chandelier UPC: 783209268418 Category: Single-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 14.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Satin Nickel Weight: 10.8 Product Name: Six Light Chandelier UPC: 783209268418 Category: Single-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2684MRSN Mid. Chandeliers-Glass Up - 784497 - Capital Lighting, Inc.
Columbus, OH, USA
2684MRSN Mid. Chandeliers-Glass Up
784497
2684MRSN Mid. Chandeliers-Glass Up 784497
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 14.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Satin Nickel Weight: 10.8 Product Name: Six Light Chandelier UPC: 783209268418 Category: Single-Tier Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 14.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Satin Nickel
Weight: 10.8
Product Name: Six Light Chandelier
UPC: 783209268418
Category: Single-Tier Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784497
Product Name 2684MRSN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details