Capital Lighting, Inc. 91062SVOI Pendants-Glass Down 784465

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 41.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.07 Product Name: One Light Pendant UPC: 783209008328 Category: Pendant Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 41.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.07 Product Name: One Light Pendant UPC: 783209008328 Category: Pendant Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91062SVOI Pendants-Glass Down - 784465 - Capital Lighting, Inc.
Columbus, OH, USA
91062SVOI Pendants-Glass Down
784465
91062SVOI Pendants-Glass Down 784465
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 41.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 5.07 Product Name: One Light Pendant UPC: 783209008328 Category: Pendant Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 41.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 5.07
Product Name: One Light Pendant
UPC: 783209008328
Category: Pendant
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784465
Product Name 91062SVOI Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details